ITT Cannon Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Itt Cannon KPT00E8-2P

Description
KPT 2C 2#20 PIN RECP
Request a Quote Datasheet
Description
KPT 2C 2#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00E8-2P - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 PIN RECP

KPT 2C 2#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Itt Cannon - 13J1411 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Itt Cannon
13J1411
Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Itt Cannon 13J1411
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 2 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 02Ct Pin Itt Cannon - 50AJ3765 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 02Ct Pin Itt Cannon
50AJ3765
Connector Circular Wall Mount Receptacle 02Ct Pin Itt Cannon 50AJ3765
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 02CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 02CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00E8-2P 13J1411 50AJ3765
Product Name Circular Connector, Receptacle, Size 8, 2 Position, Wall; Product Range Itt Cannon Connector Circular Wall Mount Receptacle 02Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-2 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Screw Connectors - 36-1208-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Pogo Pin 2mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details