ITT Cannon Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon KPT00E22-55P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon - 02K0408 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon
02K0408
Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon 02K0408
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 55 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K0408
Product Name Circular Connector Receptacle, Size 22, 55 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Mini DIN Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
75 Ohm TNC Connectors, Straight Plug - 190908 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
M23 Series Connectors: Robust M23 Power & Signal Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details