ITT Cannon Circular Connector Receptacle, Size 22, 36 Position, Wall; Product Range Itt Cannon KPT00E22-36SW

Description
KPT 36C 36#20 SKT RECP
Request a Quote Datasheet
Description
KPT 36C 36#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 36C 36#20 SKT RECP

KPT 36C 36#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 22, 36 Position, Wall; Product Range Itt Cannon - 40M0150 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 36 Position, Wall; Product Range Itt Cannon
40M0150
Circular Connector Receptacle, Size 22, 36 Position, Wall; Product Range Itt Cannon 40M0150
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 36 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 36 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:36Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00E22-36SW 40M0150
Product Name Circular Connector Receptacle, Size 22, 36 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data