ITT Cannon Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon KPT00E20-41P

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon - 02K0394 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon
02K0394
Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon 02K0394
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 41Ct Pin Itt Cannon - 50AJ3757 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 41Ct Pin Itt Cannon
50AJ3757
Connector Circular Wall Mount Receptacle 41Ct Pin Itt Cannon 50AJ3757
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 41CT PIN

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 41CT PIN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K0394 50AJ3757
Product Name Circular Connector Receptacle, Size 20, 41 Position, Wall; Product Range Itt Cannon Connector Circular Wall Mount Receptacle 41Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 50.0 to 120.0 amps
View Details
3 suppliers