ITT Cannon Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon KPT00E20-16S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon - 02K0388 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon
02K0388
Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon 02K0388
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 16 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 16Ct Socket Itt Cannon - 50AJ3752 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 16Ct Socket Itt Cannon
50AJ3752
Connector Circular Wall Mount Receptacle 16Ct Socket Itt Cannon 50AJ3752
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 16CT SOCKET

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 16CT SOCKET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K0388 50AJ3752
Product Name Circular Connector Receptacle, Size 20, 16 Position, Wall; Product Range Itt Cannon Connector Circular Wall Mount Receptacle 16Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data