ITT Cannon Circular Connector Receptacle, Size 18, 32 Position, Wall; Product Range Itt Cannon KPT00E18-32P

Description
KPT 32C 32#20 PIN RECP
Request a Quote Datasheet
Description
KPT 32C 32#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 32C 32#20 PIN RECP

KPT 32C 32#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 18, 32 Position, Wall; Product Range Itt Cannon - 02K0384 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 32 Position, Wall; Product Range Itt Cannon
02K0384
Circular Connector Receptacle, Size 18, 32 Position, Wall; Product Range Itt Cannon 02K0384
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 32 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00E18-32P 02K0384
Product Name Circular Connector Receptacle, Size 18, 32 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data