ITT Cannon Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon KPT00E18-11P

Description
KPT 11C 11#16 PIN RECP
Request a Quote Datasheet
Description
KPT 11C 11#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 11C 11#16 PIN RECP

KPT 11C 11#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon - 02K0379 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon
02K0379
Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon 02K0379
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 11 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00E18-11P 02K0379
Product Name Circular Connector Receptacle, Size 18, 11 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120020 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190127 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details