The Circular Connector Receptacle, Size 16, 23 Position, from the KPT Series by Itt Cannon features a wall mounting design with a grommet seal and a pin gender configuration. It accommodates a contact arrangement of 22 contacts of size 20 and 1 contact of size 16, utilizing solder cup contact type. The shell is constructed from aluminum alloy with olive drab chromate over cadmium plating, ensuring durability. This connector is rated for a temperature range of -55°C to +125°C and can withstand a minimum of 500 mating cycles. It offers a contact rating of 7.5 A for AWG20 and 13.0 A for AWG16, with an insulator resistance of approximately 5000 MOhm. The connector is designed to be water-tight according to VG95319 standards and has an IP67 rating, making it suitable for harsh environments. The test voltage is rated at 1500 Vrms, and it is important to adhere to safety provisions for operating voltages greater than 50V. Engineers considering this product should note its robust construction and reliable performance in demanding applications.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 23 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:23Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K0372 |
| Product Name | Circular Connector Receptacle, Size 16, 23 Position, Wall; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |