KPT 5C 5#16 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 05CT PIN
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | KPT00E14-5P | 02K0368 | 50AJ3741 |
| Product Name | Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon | Connector Circular Wall Mount Receptacle 05Ct Pin Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |