ITT Cannon Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon KPT00E14-19P

Description
KPT 19C 19#20 PIN RECP
Request a Quote Datasheet
Description
KPT 19C 19#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 19C 19#20 PIN RECP

KPT 19C 19#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon - 02K0363 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon
02K0363
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon 02K0363
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00E14-19P 02K0363
Product Name Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Round Male And Female magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details