ITT Cannon Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon KPT00E12-10S

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon - 33C9374 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon
33C9374
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon 33C9374
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet
Connector Circular Wall Mount Receptacle 10Ct Socket Itt Cannon - 50AJ3728 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Wall Mount Receptacle 10Ct Socket Itt Cannon
50AJ3728
Connector Circular Wall Mount Receptacle 10Ct Socket Itt Cannon 50AJ3728
CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 10CT SOCKET

CONNECTOR CIRCULAR WALL MOUNT RECEPTACLE 10CT SOCKET

Supplier's Site
CONN RCPT 10POS WALL MNT SKT - 3728-KPT00E12-10S - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 10POS WALL MNT SKT
3728-KPT00E12-10S
CONN RCPT 10POS WALL MNT SKT 3728-KPT00E12-10S
CONN RCPT 10POS WALL MNT SKT

CONN RCPT 10POS WALL MNT SKT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 33C9374 50AJ3728 3728-KPT00E12-10S
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon Connector Circular Wall Mount Receptacle 10Ct Socket Itt Cannon CONN RCPT 10POS WALL MNT SKT
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Coupling Bayonet
Geometry N (Normal)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details