KPT 10C 10#20 PIN RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | KPT00E12-10P | 02K0336 |
| Product Name | Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors |