CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 39 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:39Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 02K0312 |
| Product Name | Circular Connector Receptacle, Size 20, 39 Position, Wall; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |