KPT 8C 8#20 PIN RECP
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 8 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon KPT00B12-8P | 02K0290 |
| Product Name | Circular Connector, Receptacle, Size 12, 8 Position, Wall; Product Range Itt Cannon | |
| Gender | Female / Jack |