ITT Cannon Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Itt Cannon KPT00B10-6S

Description
KPT 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
KPT 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 6C 6#20 SKT RECP

KPT 6C 6#20 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Itt Cannon - 79C3871 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Itt Cannon
79C3871
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Itt Cannon 79C3871
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00B10-6S 79C3871
Product Name Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13221TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers