ITT Cannon
Kpt 24C 24#20 Pin Recp Itt Cannon
KPT00A20-24P
Description
KPT 24C 24#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPT 24C 24#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpt 24C 24#20 Pin Recp Itt Cannon
26AC0886
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPT00A20-24P |
26AC0886 |
|
Product Name
|
|
Kpt 24C 24#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Audio / Video; Board Mount Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter
Coupling / Adapter
Voltage Rating
500 volts
View Details