ITT Cannon Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon KPT00A14-5S

Description
KPT 5C 5#16 SKT RECP
Request a Quote Datasheet
Description
KPT 5C 5#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 5C 5#16 SKT RECP

KPT 5C 5#16 SKT RECP

Buy Now
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon - 02K0246 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon
02K0246
Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon 02K0246
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14, 5 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00A14-5S 02K0246
Product Name Circular Connector, Receptacle, Size 14, 5 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details