ITT Cannon Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon KPT00A14-19SW

Description
KPT 19C 19#20 SKT RECP
Request a Quote Datasheet
Description
KPT 19C 19#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00A14-19SW - PEI-Genesis
Philadelphia, PA, United States
KPT 19C 19#20 SKT RECP

KPT 19C 19#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon - 02K0244 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon
02K0244
Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon 02K0244
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 19 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00A14-19SW 02K0244
Product Name Circular Connector Receptacle, Size 14, 19 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 1920-1316-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 12.0 amps
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details