ITT Cannon Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Itt Cannon KPT00A14-18P

Description
KPT 18C 18#20 PIN RECP
Request a Quote Datasheet
Description
KPT 18C 18#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 18C 18#20 PIN RECP

KPT 18C 18#20 PIN RECP

Buy Now
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Itt Cannon - 02K0242 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Itt Cannon
02K0242
Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Itt Cannon 02K0242
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 18 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPT00A14-18P 02K0242
Product Name Circular Connector Receptacle, Size 14, 18 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Push-in X connector - QBX-1/2T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Right Angle, Shrouded Stacking Banana Plug - 9306 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Geometry Right Angle
View Details