ITT Cannon Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon KPT00A12-10S

Description
KPT 10C 10#20 SKT RECP
Request a Quote Datasheet
Description
KPT 10C 10#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT00A12-10S - PEI-Genesis
Philadelphia, PA, United States
KPT 10C 10#20 SKT RECP

KPT 10C 10#20 SKT RECP

Buy Now
Swedesboro, NJ, United States
KPT 10C 10#20 SKT RECP

KPT 10C 10#20 SKT RECP

Buy Now
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon - 02K0229 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon
02K0229
Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon 02K0229
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 10 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT00A12-10S KPT00A12-10S 02K0229
Product Name Circular Connector Receptacle, Size 12, 10 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details