ITT Cannon Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Itt Cannon KPT00A10-6P

Description
KPT 6C 6#20 PIN RECP
Request a Quote Datasheet
Description
KPT 6C 6#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPT 6C 6#20 PIN RECP

KPT 6C 6#20 PIN RECP

Buy Now
 - ITT Cannon KPT00A10-6P - PEI-Genesis
Philadelphia, PA, United States
KPT 6C 6#20 PIN RECP

KPT 6C 6#20 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Itt Cannon - 02K0225 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Itt Cannon
02K0225
Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Itt Cannon 02K0225
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 10, 6 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPT00A10-6P ITT Cannon KPT00A10-6P 02K0225
Product Name Circular Connector, Receptacle, Size 10, 6 Position, Wall; Product Range Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Electrical Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110900 (568B) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details