ITT Cannon
Kpsr 26C 26#20 Pin Recp Itt Cannon
KPSR7E16-26P
Description
KPSR 26C 26#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSR 26C 26#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpsr 26C 26#20 Pin Recp Itt Cannon
12P5464
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSR7E16-26P |
12P5464 |
|
Product Name
|
|
Kpsr 26C 26#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details