ITT Cannon
Kpse 10C 10#20 Pin Recp Itt Cannon
KPSR02E12-10P
Description
KPSE 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 10C 10#20 Pin Recp Itt Cannon
89M1709
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSR02E12-10P |
89M1709 |
|
Product Name
|
|
Kpse 10C 10#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
240.0 amps
View Details
4 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details