ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies KPSE7E14-5PDZ

Description
Win Source Part Number: 1340627-KPSE7E14-5PD Z Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: KPSE Number of Positions: 5 Color: Olive Drab Features: Shrink Boot Adapter Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 1000VAC, 1400VDC Ingress Protection: Environment Resistant Shielding: Shielded Orientation: N (Normal) Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 14-5 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPSE RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1340627-KPSE7E14-5PD Z Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: KPSE Number of Positions: 5 Color: Olive Drab Features: Shrink Boot Adapter Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 1000VAC, 1400VDC Ingress Protection: Environment Resistant Shielding: Shielded Orientation: N (Normal) Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 14-5 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPSE RoHS Status: RoHS non-compliant Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1340627-KPSE7E14-5PDZ - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1340627-KPSE7E14-5PDZ
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1340627-KPSE7E14-5PDZ
Win Source Part Number: 1340627-KPSE7E14-5PD Z Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Series: KPSE Number of Positions: 5 Color: Olive Drab Features: Shrink Boot Adapter Connector Type: Receptacle, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 1000VAC, 1400VDC Ingress Protection: Environment Resistant Shielding: Shielded Orientation: N (Normal) Standard Package: 1 Mounting Feature: Bulkhead - Front Side Nut Shell Size - Insert: 14-5 Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 50.0µin (1.27µm) Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 13A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPSE RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1340627-KPSE7E14-5PDZ
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Series: KPSE
Number of Positions: 5
Color: Olive Drab
Features: Shrink Boot Adapter
Connector Type: Receptacle, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Package: Bulk
Voltage Rating: 1000VAC, 1400VDC
Ingress Protection: Environment Resistant
Shielding: Shielded
Orientation: N (Normal)
Standard Package: 1
Mounting Feature: Bulkhead - Front Side Nut
Shell Size - Insert: 14-5
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 50.0µin (1.27µm)
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 13A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Base Product Number: KPSE
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1340627-KPSE7E14-5PDZ
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details