ITT CANNON
KPSE6UW12-10P -- KPSE 10C 10#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 10C 10#20 Pin Plug Itt Cannon
KPSE6UW12-10P
Description
KPSE 10C 10#20 PIN PLUG
Description
KPSE 10C 10#20 PIN PLUG
Suppliers
Kpse 10C 10#20 Pin Plug Itt Cannon
63R3634
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63R3634 |
|
Product Name
|
Kpse 10C 10#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Geometry
Straight
Termination
Crimp
View Details
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details