ITT CANNON
KPSE6UTHSB2-14-19P -- KPSE 19C 19#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 19C 19#20 Pin Plug Itt Cannon
KPSE6UTHSB2-14-19P
Description
KPSE 19C 19#20 PIN PLUG
Description
KPSE 19C 19#20 PIN PLUG
Suppliers
Kpse 19C 19#20 Pin Plug Itt Cannon
92P6590
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
92P6590 |
|
Product Name
|
Kpse 19C 19#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Board Mount Connector
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Right Angle
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers