ITT CANNON
KPSE6US20-16P -- KPSE 16C 16#16 PIN PLUG ITT CANNON
ITT Cannon
Kpse 16C 16#16 Pin Plug Itt Cannon
KPSE6US20-16P
Description
KPSE 16C 16#16 PIN PLUG
Description
KPSE 16C 16#16 PIN PLUG
Suppliers
Kpse 16C 16#16 Pin Plug Itt Cannon
60M4724
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
60M4724 |
|
Product Name
|
Kpse 16C 16#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details