ITT CANNON
KPSE6UHST2-14-19PA71 -- KPSE 19C 19#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 19C 19#20 Pin Plug Itt Cannon
KPSE6UHST2-14-19PA71
Description
KPSE 19C 19#20 PIN PLUG
Description
KPSE 19C 19#20 PIN PLUG
Suppliers
Kpse 19C 19#20 Pin Plug Itt Cannon
22T2104
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
22T2104 |
|
Product Name
|
Kpse 19C 19#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details