ITT CANNON
KPSE6GUWHST2-12-3P -- KPSE 3C 3#16 PIN PLUG ITT CANNON
ITT Cannon
Kpse 3C 3#16 Pin Plug Itt Cannon
KPSE6GUWHST2-12-3P
Description
KPSE 3C 3#16 PIN PLUG
Description
KPSE 3C 3#16 PIN PLUG
Suppliers
Kpse 3C 3#16 Pin Plug Itt Cannon
46W4559
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46W4559 |
|
Product Name
|
Kpse 3C 3#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details