The Circular Connector Plug Size 20, 41 Position, Cable from the KPSE Series features a straight plug shell style and is designed for crimp pin contacts. It has a total of 41 contacts and is constructed from aluminum alloy with olive drab chromate over cadmium plating. The connector is rated for a contact rating of 7.5 A and can operate within a temperature range of -55°C to +125°C. It is designed to withstand 500 mating cycles and has a vibration tolerance of 200 m/s² across a frequency range of 10 to 2000 Hz. The insulator resistance is approximately 5000 MOhm, and it can handle a test voltage of 1500 Vrms. Additionally, the connector meets IP67 standards for water tightness and is compliant with VG95319 testing protocols.
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 01K9910 |
| Product Name | Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |