ITT CANNON
KPSE6E12-3PDZ -- KPSE 3C 3#16 PIN PLUG ITT CANNON
ITT Cannon
Kpse 3C 3#16 Pin Plug Itt Cannon
KPSE6E12-3PDZ
Description
KPSE 3C 3#16 PIN PLUG
Description
KPSE 3C 3#16 PIN PLUG
Suppliers
Kpse 3C 3#16 Pin Plug Itt Cannon
01K9829
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01K9829 |
|
Product Name
|
Kpse 3C 3#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details