ITT CANNON
KPSE6CGPSA-16-26P -- KPSE 26C 26#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 26C 26#20 Pin Plug Itt Cannon
KPSE6CGPSA-16-26P
Description
KPSE 26C 26#20 PIN PLUG
Description
KPSE 26C 26#20 PIN PLUG
Suppliers
Kpse 26C 26#20 Pin Plug Itt Cannon
08R1736
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08R1736 |
|
Product Name
|
Kpse 26C 26#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
230 to 400 volts
View Details
Voltage Rating
700 volts
Current Rating
10.0 amps
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
4 suppliers