ITT CANNON
KPSE6CGPFA-12-3P -- KPSE 3C 3#16 PIN PLUG ITT CANNON
ITT Cannon
Kpse 3C 3#16 Pin Plug Itt Cannon
KPSE6CGPFA-12-3P
Description
KPSE 3C 3#16 PIN PLUG
Description
KPSE 3C 3#16 PIN PLUG
Suppliers
Kpse 3C 3#16 Pin Plug Itt Cannon
08R1734
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
08R1734 |
|
Product Name
|
Kpse 3C 3#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers