ITT Cannon
Kpse 10C 10#20 Pin Recp Itt Cannon
KPSE0E12-10PYDN
Description
KPSE 10C 10#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 10C 10#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kpse 10C 10#20 Pin Recp Itt Cannon
07X9036
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE0E12-10PYDN |
07X9036 |
|
Product Name
|
|
Kpse 10C 10#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details