ITT CANNON
KPSE08P10-6PF0A206FO -- KPSE 6C 6#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 6C 6#20 Pin Plug Itt Cannon
KPSE08P10-6PF0A206FO
Description
KPSE 6C 6#20 PIN PLUG
Description
KPSE 6C 6#20 PIN PLUG
Suppliers
Kpse 6C 6#20 Pin Plug Itt Cannon
43AC6775
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
43AC6775 |
|
Product Name
|
Kpse 6C 6#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Gender
Male / Plug
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details