ITT Cannon Circular Conn, R/a Plug, 10-6, Cable; Product Range Itt Cannon KPSE08P10-6PF0

Description
KPSE 6C 6#20 PIN PLUG
Request a Quote
Description
KPSE 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 6C 6#20 PIN PLUG

KPSE 6C 6#20 PIN PLUG

Buy Now
Circular Conn, R/a Plug, 10-6, Cable; Product Range Itt Cannon - 12AC9820 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 10-6, Cable; Product Range Itt Cannon
12AC9820
Circular Conn, R/a Plug, 10-6, Cable; Product Range Itt Cannon 12AC9820
CIRCULAR CONN, R/A PLUG, 10-6, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 10-6, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Kpse 6C 6#20 Pin Plug Rohs Compliant Itt Cannon - 07H2608 - Newark, An Avnet Company
Chicago, IL, United States
Kpse 6C 6#20 Pin Plug Rohs Compliant Itt Cannon
07H2608
Kpse 6C 6#20 Pin Plug Rohs Compliant Itt Cannon 07H2608
KPSE 6C 6#20 PIN PLUG ROHS COMPLIANT: NO

KPSE 6C 6#20 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE08P10-6PF0 12AC9820 07H2608
Product Name Circular Conn, R/a Plug, 10-6, Cable; Product Range Itt Cannon Kpse 6C 6#20 Pin Plug Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
ESATA 7P & ESATA/USB2.0 2 IN 1 Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; USB (optional feature)
Gender Female / Jack
Geometry Right Angle
View Details
Jacks, Plugs - 9202WTE-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
2 suppliers