ITT Cannon Kpse 6C 6#20 Pin Plug Itt Cannon KPSE08P10-6PA206

Description
KPSE 6C 6#20 PIN PLUG
Request a Quote
Description
KPSE 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE08P10-6PA206 - PEI-Genesis
Philadelphia, PA, United States
KPSE 6C 6#20 PIN PLUG

KPSE 6C 6#20 PIN PLUG

Buy Now
Kpse 6C 6#20 Pin Plug Itt Cannon - 81T0963 - Newark, An Avnet Company
Chicago, IL, United States
Kpse 6C 6#20 Pin Plug Itt Cannon
81T0963
Kpse 6C 6#20 Pin Plug Itt Cannon 81T0963
KPSE 6C 6#20 PIN PLUG

KPSE 6C 6#20 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE08P10-6PA206 81T0963
Product Name Kpse 6C 6#20 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details