ITT Cannon Circular Conn, R/a Plug, 10-6, Cable; Product Range Itt Cannon KPSE08P10-6P

Description
KPSE 6C 6#20 PIN PLUG
Request a Quote
Description
KPSE 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 6C 6#20 PIN PLUG

KPSE 6C 6#20 PIN PLUG

Buy Now
Circular Conn, R/a Plug, 10-6, Cable; Product Range Itt Cannon - 12AC9819 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, R/a Plug, 10-6, Cable; Product Range Itt Cannon
12AC9819
Circular Conn, R/a Plug, 10-6, Cable; Product Range Itt Cannon 12AC9819
CIRCULAR CONN, R/A PLUG, 10-6, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

CIRCULAR CONN, R/A PLUG, 10-6, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Arrangement:10-6 RoHS Compliant: No

Supplier's Site
Kpse 6C 6#20 Pin Plug Rohs Compliant Itt Cannon - 89C2321 - Newark, An Avnet Company
Chicago, IL, United States
Kpse 6C 6#20 Pin Plug Rohs Compliant Itt Cannon
89C2321
Kpse 6C 6#20 Pin Plug Rohs Compliant Itt Cannon 89C2321
KPSE 6C 6#20 PIN PLUG ROHS COMPLIANT: NO

KPSE 6C 6#20 PIN PLUG ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE08P10-6P 12AC9819 89C2321
Product Name Circular Conn, R/a Plug, 10-6, Cable; Product Range Itt Cannon Kpse 6C 6#20 Pin Plug Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589062-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details
14-POLE PUSH-IN STYLE RTB - 1492-RTB14P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Male / Plug
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Sheer Pwr - 10132381-2060ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Termination Press-Fit
Current Rating 180.0 amps
View Details
2 suppliers