ITT Cannon
Kpse 21C 21#16 Pin Plug Itt Cannon
KPSE08F22-21PF0
Description
KPSE 21C 21#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 21C 21#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 21C 21#16 Pin Plug Itt Cannon
01K9694
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE08F22-21PF0 |
01K9694 |
|
Product Name
|
|
Kpse 21C 21#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; USB
Gender
Female / Jack
Geometry
Straight (optional feature); Right Angle (optional feature)
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details