ITT Cannon Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon KPSE08F20-41SW

Description
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon - 25K5432 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
25K5432
Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon 25K5432
CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 41 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25K5432
Product Name Circular Connector Plug Size 20, 41 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Banana Plug, 6-32 Thread - 8201 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
SMA Female 2 Hole Panel Mount Right Angle Connector Without Teflon - ET-SFRA-2H-WOT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-109-717-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers