ITT Cannon Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon KPSE08F18-11PX

Description
KPSE 11C 11#16 PIN PLUG
Request a Quote
Description
KPSE 11C 11#16 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, 11 Position, Cable from ITT Cannon is designed for reliable interconnectivity in various applications. It features a right-angle plug shell style and includes 11 crimp pin contacts, making it suitable for efficient signal transmission. The coupling style is bayonet, which provides secure connections in demanding environments. This connector is part of the KPSE series and is not RoHS compliant. Its robust design is ideal for use in transportation, industrial, and military applications, where durability and performance are critical.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 18, 11 Position, Cable from ITT Cannon is designed for reliable interconnectivity in various applications. It features a right-angle plug shell style and includes 11 crimp pin contacts, making it suitable for efficient signal transmission. The coupling style is bayonet, which provides secure connections in demanding environments. This connector is part of the KPSE series and is not RoHS compliant. Its robust design is ideal for use in transportation, industrial, and military applications, where durability and performance are critical.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE08F18-11PX - PEI-Genesis
Philadelphia, PA, United States
KPSE 11C 11#16 PIN PLUG

KPSE 11C 11#16 PIN PLUG

Buy Now
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon - 56K6898 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
56K6898
Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon 56K6898
CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 11 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:X RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE08F18-11PX 56K6898
Product Name Circular Connector Plug Size 18, 11 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-777-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers