ITT Cannon Circular Connectors - KPSE08F16-26P KPSE08F16-26P

Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 769461-KPSE08F16-26P Series: MIL-DTL-26482 Series I, KPSE Packaging: Bulk Number of Positions: 26 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line), Right Angle Shell Size - Insert: 16-26 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: KPSE Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Introduction Date: September 29, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ITT Cannon, LLC Win Source Part Number: 769461-KPSE08F16-26P Series: MIL-DTL-26482 Series I, KPSE Packaging: Bulk Number of Positions: 26 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line), Right Angle Shell Size - Insert: 16-26 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: KPSE Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Introduction Date: September 29, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - KPSE08F16-26P - 769461-KPSE08F16-26P - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - KPSE08F16-26P
769461-KPSE08F16-26P
Circular Connectors - KPSE08F16-26P 769461-KPSE08F16-26P
Manufacturer: ITT Cannon, LLC Win Source Part Number: 769461-KPSE08F16-26P Series: MIL-DTL-26482 Series I, KPSE Packaging: Bulk Number of Positions: 26 Operating Temperature Range: -55°C ~ 125°C Features: Strain Relief Connector Type: Plug, Male Pins Termination: Crimp Fastening Type: Bayonet Lock Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Current Rating: 7.5A Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting: Free Hanging (In-Line), Right Angle Shell Size - Insert: 16-26 Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated Family Name: KPSE Categories: Connectors, Interconnects Voltage Rating DC: 600VAC, 850VDC Introduction Date: September 29, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: ITT Cannon, LLC
Win Source Part Number: 769461-KPSE08F16-26P
Series: MIL-DTL-26482 Series I, KPSE
Packaging: Bulk
Number of Positions: 26
Operating Temperature Range: -55°C ~ 125°C
Features: Strain Relief
Connector Type: Plug, Male Pins
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Current Rating: 7.5A
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting: Free Hanging (In-Line), Right Angle
Shell Size - Insert: 16-26
Shell Material, Finish: Aluminum Alloy, Olive Drab Cadmium Plated
Family Name: KPSE
Categories: Connectors, Interconnects
Voltage Rating DC: 600VAC, 850VDC
Introduction Date: September 29, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - ITT Cannon KPSE08F16-26P - PEI-Genesis
Philadelphia, PA, United States
KPSE 26C 26#20 PIN PLUG

KPSE 26C 26#20 PIN PLUG

Buy Now
Kpse 26C 26#20 Pin Plug Itt Cannon - 99B1686 - Newark, An Avnet Company
Chicago, IL, United States
Kpse 26C 26#20 Pin Plug Itt Cannon
99B1686
Kpse 26C 26#20 Pin Plug Itt Cannon 99B1686
KPSE 26C 26#20 PIN PLUG

KPSE 26C 26#20 PIN PLUG

Supplier's Site
26482 - Style Series I & Mil Battery Itt Cannon - 37P7959 - Newark, An Avnet Company
Chicago, IL, United States
26482 - Style Series I & Mil Battery Itt Cannon
37P7959
26482 - Style Series I & Mil Battery Itt Cannon 37P7959
26482 - Style Series I & Mil Battery

26482 - Style Series I & Mil Battery

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 769461-KPSE08F16-26P ITT Cannon KPSE08F16-26P 99B1686
Product Name Circular Connectors - KPSE08F16-26P Kpse 26C 26#20 Pin Plug Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Automotive Connectors available connect to OBD - QLC16056 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details