ITT Cannon Circular Connector Assemblies KPSE08F14-19S

Description
KPSE 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
KPSE 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 19C 19#20 SKT PLUG

KPSE 19C 19#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1003-KPSE08F14-19S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPSE08F14-19S-ND
Circular Connector Assemblies 1003-KPSE08F14-19S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon - 28C6866 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
28C6866
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon 28C6866
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE08F14-19S 1003-KPSE08F14-19S-ND 28C6866
Product Name Circular Connector Assemblies Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Adapters - 2171-NEDY-L2R1-V1-M8G3-N-M8G4-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
BNC Male Connector - SALE-8928 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details