ITT CANNON
KPSE08F14-19PF0DZ -- KPSE 19C 19#20 PIN PLUG ITT CANNON
ITT Cannon
Kpse 19C 19#20 Pin Plug Itt Cannon
KPSE08F14-19PF0DZ
Description
KPSE 19C 19#20 PIN PLUG
Description
KPSE 19C 19#20 PIN PLUG
Suppliers
Kpse 19C 19#20 Pin Plug Itt Cannon
01K9676
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
01K9676 |
|
Product Name
|
Kpse 19C 19#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Voltage Rating
12500 volts
Current Rating
23.0 amps
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers