ITT Cannon Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon KPSE08F12-3P

Description
KPSE 3C 3#16 PIN PLUG
Request a Quote Datasheet
Description
KPSE 3C 3#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 3C 3#16 PIN PLUG

KPSE 3C 3#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon - 13H6308 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon
13H6308
Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon 13H6308
CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 3 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number KPSE08F12-3P 13H6308
Product Name Circular Connector Plug, Size 12, 3 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2171-NECB-S-M12G5-C2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 48 to 60 volts
View Details
Din Rail, Channel - 2946-2002-3239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
“N” Series T-Adapter: Female, Female, Female - 9313 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details