ITT Cannon Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon KPSE08E22-21SW

Description
KPSE 21C 21#16 SKT PLUG
Request a Quote Datasheet
Description
KPSE 21C 21#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE08E22-21SW - PEI-Genesis
Philadelphia, PA, United States
KPSE 21C 21#16 SKT PLUG

KPSE 21C 21#16 SKT PLUG

Buy Now
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon - 02M3556 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
02M3556
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon 02M3556
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE08E22-21SW 02M3556
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female Isolated Ground Panel Receptacle - 8934 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
SMA Male Straight PCB Mount Connector - ET-SMS-PC - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details