ITT Cannon Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon KPSE08E22-21PZ

Description
KPSE 21C 21#16 PIN PLUG
Request a Quote Datasheet
Description
KPSE 21C 21#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
KPSE 21C 21#16 PIN PLUG

KPSE 21C 21#16 PIN PLUG

Buy Now
 - ITT Cannon KPSE08E22-21PZ - PEI-Genesis
Philadelphia, PA, United States
KPSE 21C 21#16 PIN PLUG

KPSE 21C 21#16 PIN PLUG

Buy Now
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon - 01K9656 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
01K9656
Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon 01K9656
CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 21 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:Z RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number KPSE08E22-21PZ ITT Cannon KPSE08E22-21PZ 01K9656
Product Name Circular Connector Plug Size 22, 21 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0016-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details