ITT Cannon Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon KPSE08E20-16P

Description
KPSE 16C 16#16 PIN PLUG
Request a Quote Datasheet
Description
KPSE 16C 16#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPSE08E20-16P - PEI-Genesis
Philadelphia, PA, United States
KPSE 16C 16#16 PIN PLUG

KPSE 16C 16#16 PIN PLUG

Buy Now
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon - 01K9639 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
01K9639
Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon 01K9639
CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 16 POSITION, CABLE; Product Range:KPSE Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPSE08E20-16P 01K9639
Product Name Circular Connector Plug Size 20, 16 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details