ITT Cannon
Kpse 8C 8#16 Pin Plug Itt Cannon
KPSE08E16-8P
Description
KPSE 8C 8#16 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 8C 8#16 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 8C 8#16 Pin Plug Itt Cannon
01K9634
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE08E16-8P |
01K9634 |
|
Product Name
|
|
Kpse 8C 8#16 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Geometry
Straight
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details