ITT Cannon
Kpse 26C 26#20 Pin Plug Itt Cannon
KPSE08E16-26PF0
Description
KPSE 26C 26#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPSE 26C 26#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kpse 26C 26#20 Pin Plug Itt Cannon
01K9633
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPSE08E16-26PF0 |
01K9633 |
|
Product Name
|
|
Kpse 26C 26#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Termination
Magnetic
Voltage Rating
12 volts
Current Rating
1.0 to 3.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details